AEM, Inc. OEM Parts - OEM Parts (F - I) - F1206FA1500V063T F1206FA1500V063T

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058209-F1206FA1500V 063T Current Rating: 1.5 A Length: 3.2 mm Height: 1.1 mm Resistance: 120 mΩ Width: 1.6 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 63 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058209-F1206FA1500V 063T Current Rating: 1.5 A Length: 3.2 mm Height: 1.1 mm Resistance: 120 mΩ Width: 1.6 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 63 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - F1206FA1500V063T - 1058209-F1206FA1500V063T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - F1206FA1500V063T
1058209-F1206FA1500V063T
OEM Parts - OEM Parts (F - I) - F1206FA1500V063T 1058209-F1206FA1500V063T
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058209-F1206FA1500V 063T Current Rating: 1.5 A Length: 3.2 mm Height: 1.1 mm Resistance: 120 mΩ Width: 1.6 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 63 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058209-F1206FA1500V063T
Current Rating: 1.5 A
Length: 3.2 mm
Height: 1.1 mm
Resistance: 120 mΩ
Width: 1.6 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 63 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1058209-F1206FA1500V063T
Product Name OEM Parts - OEM Parts (F - I) - F1206FA1500V063T
Unlock Full Specs
to access all available technical data