AEM, Inc. Fuseholders - F1206FA1000V063TM F1206FA1000V063TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958619-F1206FA1000V0 63TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958619-F1206FA1000V0 63TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206FA1000V063TM - 958619-F1206FA1000V063TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206FA1000V063TM
958619-F1206FA1000V063TM
Fuseholders - F1206FA1000V063TM 958619-F1206FA1000V063TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958619-F1206FA1000V0 63TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958619-F1206FA1000V063TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 958619-F1206FA1000V063TM
Product Name Fuseholders - F1206FA1000V063TM
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 5 x 20 mm; 1; Fingergrip - 70080641 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Auto Fuses holder - AGU-522A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - 396250-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 141819710 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details