Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058207-F1206FA0500V
Current Rating: 500 mA
Length: 3.2 mm
Height: 1.1 mm
Resistance: 500 mΩ
Width: 1.6 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 63 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058207-F1206FA0500V063T |
| Product Name | OEM Parts - OEM Parts (F - I) - F1206FA0500V063T |