Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058178-F0603FF1500V
Current Rating: 1.5 A
Number of Pins: 2
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 32 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058178-F0603FF1500V032T |
| Product Name | OEM Parts - OEM Parts (F - I) - F0603FF1500V032T |