AEM, Inc. Fuseholders - F0402FA1000V024T F0402FA1000V024T

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965978-F0402FA1000V0 24T Current Rating: 1 A Length: 1 mm Mounting: SMD (SMT) Height: 510 µm Resistance: 120 mΩ Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 24 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965978-F0402FA1000V0 24T Current Rating: 1 A Length: 1 mm Mounting: SMD (SMT) Height: 510 µm Resistance: 120 mΩ Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 24 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F0402FA1000V024T - 965978-F0402FA1000V024T - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F0402FA1000V024T
965978-F0402FA1000V024T
Fuseholders - F0402FA1000V024T 965978-F0402FA1000V024T
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965978-F0402FA1000V0 24T Current Rating: 1 A Length: 1 mm Mounting: SMD (SMT) Height: 510 µm Resistance: 120 mΩ Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 24 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965978-F0402FA1000V024T
Current Rating: 1 A
Length: 1 mm
Mounting: SMD (SMT)
Height: 510 µm
Resistance: 120 mΩ
Width: 510 µm
Categories: Fuseholders
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 24 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 965978-F0402FA1000V024T
Product Name Fuseholders - F0402FA1000V024T
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4137-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
3 suppliers
Auto Fuses Auto In-line fuse holders - VF-709M -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
2 Pole Fuse Holder - 1492-FB2J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers