AEM, Inc. Fuseholders - F0402FA0750V024T F0402FA0750V024T

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058158-F0402FA0750V 024T Current Rating: 750 mA Length: 1 mm Mounting: SMD (SMT) Height: 510 µm Resistance: 210 mΩ Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 24 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058158-F0402FA0750V 024T Current Rating: 750 mA Length: 1 mm Mounting: SMD (SMT) Height: 510 µm Resistance: 210 mΩ Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 24 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F0402FA0750V024T - 1058158-F0402FA0750V024T - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F0402FA0750V024T
1058158-F0402FA0750V024T
Fuseholders - F0402FA0750V024T 1058158-F0402FA0750V024T
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058158-F0402FA0750V 024T Current Rating: 750 mA Length: 1 mm Mounting: SMD (SMT) Height: 510 µm Resistance: 210 mΩ Width: 510 µm Categories: Fuseholders Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 24 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058158-F0402FA0750V024T
Current Rating: 750 mA
Length: 1 mm
Mounting: SMD (SMT)
Height: 510 µm
Resistance: 210 mΩ
Width: 510 µm
Categories: Fuseholders
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 24 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1058158-F0402FA0750V024T
Product Name Fuseholders - F0402FA0750V024T
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1167-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Street Lighting Fuse Boxes - CS0583-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
30 A UL Class CC Fuse Holder - 140F-D3C-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details