AEM, Inc. OEM Parts - OEM Parts (C - E) - ES0603V014CT ES0603V014CT

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057761-ES0603V014CT Termination: SMD/SMT Mounting: SMD (SMT) Capacitance: 250 fF Clamping Voltage: 30 V Number of Channels: 1 Categories: OEM Parts(C-E) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -50 °C
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057761-ES0603V014CT Termination: SMD/SMT Mounting: SMD (SMT) Capacitance: 250 fF Clamping Voltage: 30 V Number of Channels: 1 Categories: OEM Parts(C-E) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -50 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ES0603V014CT - 1057761-ES0603V014CT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ES0603V014CT
1057761-ES0603V014CT
OEM Parts - OEM Parts (C - E) - ES0603V014CT 1057761-ES0603V014CT
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057761-ES0603V014CT Termination: SMD/SMT Mounting: SMD (SMT) Capacitance: 250 fF Clamping Voltage: 30 V Number of Channels: 1 Categories: OEM Parts(C-E) Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -50 °C

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057761-ES0603V014CT
Termination: SMD/SMT
Mounting: SMD (SMT)
Capacitance: 250 fF
Clamping Voltage: 30 V
Number of Channels: 1
Categories: OEM Parts(C-E)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -50 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057761-ES0603V014CT
Product Name OEM Parts - OEM Parts (C - E) - ES0603V014CT
Unlock Full Specs
to access all available technical data