Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057760-ES0603V014BT
Termination: SMD/SMT
Mounting: SMD (SMT)
Capacitance: 250 fF
Clamping Voltage: 50 V
Direction: Bidirectional
Number of Pins: 2
Working Voltage: 14 V
Categories: OEM Parts(C-E)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057760-ES0603V014BT |
| Product Name | OEM Parts - OEM Parts (C - E) - ES0603V014BT |