Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057758-ES0402V014CT
Termination: SMD/SMT
Mounting: SMD (SMT)
Capacitance: 250 fF
Clamping Voltage: 30 V
Number of Channels: 1
Categories: OEM Parts(C-E)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -50 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057758-ES0402V014CT |
| Product Name | OEM Parts - OEM Parts (C - E) - ES0402V014CT |