THIN FILM FUSE, 35VDC, 4A
FUSE, HIGH INRUSH, 4A, 35VDC, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-T0603HI4000TMDKR-ND | 40AJ8515 |
| Product Name | Fuses | Fuse, High Inrush, 4A, 35Vdc, 0603 Rohs Compliant Aem |
| Fuse Type | PC Board |