AEM Components (USA), Inc. Fuses T0603FF2500TM

Description
THIN FILM FUSE, 35VDC, 2.5A
Request a Quote Datasheet
Description
THIN FILM FUSE, 35VDC, 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603FF2500TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 2.5A

THIN FILM FUSE, 35VDC, 2.5A

Buy Now Datasheet
Fuses - 5673-T0603FF2500TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 2.5A

THIN FILM FUSE, 35VDC, 2.5A

Buy Now Datasheet
Fuses - 5673-T0603FF2500TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 2.5A

THIN FILM FUSE, 35VDC, 2.5A

Buy Now Datasheet
SMD Fuses0603 2.5A 32V - T0603FF2500TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses0603 2.5A 32V
T0603FF2500TM
SMD Fuses0603 2.5A 32V T0603FF2500TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Very Fast Act, 2.5A, 35Vdc, 0603 Rohs Compliant Aem - 40AJ8502 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 2.5A, 35Vdc, 0603 Rohs Compliant Aem
40AJ8502
Fuse, Very Fast Act, 2.5A, 35Vdc, 0603 Rohs Compliant Aem 40AJ8502
FUSE, VERY FAST ACT, 2.5A, 35VDC, 0603 ROHS COMPLIANT: YES

FUSE, VERY FAST ACT, 2.5A, 35VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-T0603FF2500TMCT-ND T0603FF2500TM 40AJ8502
Product Name Fuses SMD Fuses0603 2.5A 32V Fuse, Very Fast Act, 2.5A, 35Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details