AEM Components (USA), Inc. Fuses T0603FF1500TM

Description
THIN FILM FUSE, 65VDC, 1.5A
Request a Quote Datasheet
Description
THIN FILM FUSE, 65VDC, 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603FF1500TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1.5A

THIN FILM FUSE, 65VDC, 1.5A

Buy Now Datasheet
Fuses - 5673-T0603FF1500TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1.5A

THIN FILM FUSE, 65VDC, 1.5A

Buy Now Datasheet
Fuses - 5673-T0603FF1500TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1.5A

THIN FILM FUSE, 65VDC, 1.5A

Buy Now Datasheet
Fuse, Very Fast Act, 1.5A, 65Vdc, 0603 Rohs Compliant Aem - 40AJ8499 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 1.5A, 65Vdc, 0603 Rohs Compliant Aem
40AJ8499
Fuse, Very Fast Act, 1.5A, 65Vdc, 0603 Rohs Compliant Aem 40AJ8499
FUSE, VERY FAST ACT, 1.5A, 65VDC, 0603 ROHS COMPLIANT: YES

FUSE, VERY FAST ACT, 1.5A, 65VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses0603 1.5A 65V - T0603FF1500TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses0603 1.5A 65V
T0603FF1500TM
SMD Fuses0603 1.5A 65V T0603FF1500TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-T0603FF1500TMDKR-ND 40AJ8499 T0603FF1500TM
Product Name Fuses Fuse, Very Fast Act, 1.5A, 65Vdc, 0603 Rohs Compliant Aem SMD Fuses0603 1.5A 65V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data