AEM Components (USA), Inc. Fuses T0603FF1250TM

Description
THIN FILM FUSE, 65VDC, 1.25A
Request a Quote Datasheet
Description
THIN FILM FUSE, 65VDC, 1.25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603FF1250TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1.25A

THIN FILM FUSE, 65VDC, 1.25A

Buy Now Datasheet
Fuses - 5673-T0603FF1250TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1.25A

THIN FILM FUSE, 65VDC, 1.25A

Buy Now Datasheet
Fuses - 5673-T0603FF1250TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1.25A

THIN FILM FUSE, 65VDC, 1.25A

Buy Now Datasheet
SMD Fuses0603 1.25A 65V - T0603FF1250TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses0603 1.25A 65V
T0603FF1250TM
SMD Fuses0603 1.25A 65V T0603FF1250TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Very Fast Act, 1.25A, 65Vdc, 0603 Rohs Compliant Aem - 40AJ8498 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 1.25A, 65Vdc, 0603 Rohs Compliant Aem
40AJ8498
Fuse, Very Fast Act, 1.25A, 65Vdc, 0603 Rohs Compliant Aem 40AJ8498
FUSE, VERY FAST ACT, 1.25A, 65VDC, 0603 ROHS COMPLIANT: YES

FUSE, VERY FAST ACT, 1.25A, 65VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-T0603FF1250TMCT-ND T0603FF1250TM 40AJ8498
Product Name Fuses SMD Fuses0603 1.25A 65V Fuse, Very Fast Act, 1.25A, 65Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers