AEM Components (USA), Inc. Fuses T0603FF0375TM

Description
THIN FILM FUSE, 65VDC, .375A
Request a Quote Datasheet
Description
THIN FILM FUSE, 65VDC, .375A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603FF0375TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, .375A

THIN FILM FUSE, 65VDC, .375A

Buy Now Datasheet
Fuses - 5673-T0603FF0375TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, .375A

THIN FILM FUSE, 65VDC, .375A

Buy Now Datasheet
Fuses - 5673-T0603FF0375TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, .375A

THIN FILM FUSE, 65VDC, .375A

Buy Now Datasheet
Fuse, Very Fast Act, 0.375A, 65Vdc, 0603 Rohs Compliant Aem - 40AJ8494 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 0.375A, 65Vdc, 0603 Rohs Compliant Aem
40AJ8494
Fuse, Very Fast Act, 0.375A, 65Vdc, 0603 Rohs Compliant Aem 40AJ8494
FUSE, VERY FAST ACT, 0.375A, 65VDC, 0603 ROHS COMPLIANT: YES

FUSE, VERY FAST ACT, 0.375A, 65VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Very Fast Acting Fuse (FF),0603 0.375A 65V - T0603FF0375TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Very Fast Acting Fuse (FF),0603 0.375A 65V
T0603FF0375TM
Very Fast Acting Fuse (FF),0603 0.375A 65V T0603FF0375TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-T0603FF0375TMTR-ND 40AJ8494 T0603FF0375TM
Product Name Fuses Fuse, Very Fast Act, 0.375A, 65Vdc, 0603 Rohs Compliant Aem Very Fast Acting Fuse (FF),0603 0.375A 65V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 50 amps
Unlock Full Specs
to access all available technical data