AEM Components (USA), Inc. Fuses QF1206H3A50T

Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 3
Request a Quote Datasheet
Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QF1206H3A50TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 3

AUTOMOTIVE SOLIDMATRIX, 32VDC, 3

Buy Now Datasheet
Fuses - 5673-QF1206H3A50TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 3

AUTOMOTIVE SOLIDMATRIX, 32VDC, 3

Buy Now Datasheet
Fuses - 5673-QF1206H3A50TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 3

AUTOMOTIVE SOLIDMATRIX, 32VDC, 3

Buy Now Datasheet
Automotive Fuse, Slow Blow, 3.5A, 32Vdc Rohs Compliant Aem - 40AJ8015 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Slow Blow, 3.5A, 32Vdc Rohs Compliant Aem
40AJ8015
Automotive Fuse, Slow Blow, 3.5A, 32Vdc Rohs Compliant Aem 40AJ8015
AUTOMOTIVE FUSE, SLOW BLOW, 3.5A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, SLOW BLOW, 3.5A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QF1206H3A50TTR-ND 40AJ8015
Product Name Fuses Automotive Fuse, Slow Blow, 3.5A, 32Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Auto Fuses - AFR -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS
Rated Voltage 32 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers