AEM Components (USA), Inc. Fuses QF1206F4A00T

Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4
Request a Quote Datasheet
Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QF1206F4A00TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

Buy Now Datasheet
Fuses - 5673-QF1206F4A00TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

Buy Now Datasheet
Fuses - 5673-QF1206F4A00TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

AUTOMOTIVE SOLIDMATRIX, 32VDC, 4

Buy Now Datasheet
Automotive Fuse, Fast Acting, 4A, 32Vdc Rohs Compliant Aem - 40AJ7989 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 4A, 32Vdc Rohs Compliant Aem
40AJ7989
Automotive Fuse, Fast Acting, 4A, 32Vdc Rohs Compliant Aem 40AJ7989
AUTOMOTIVE FUSE, FAST ACTING, 4A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 4A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QF1206F4A00TTR-ND 40AJ7989
Product Name Fuses Automotive Fuse, Fast Acting, 4A, 32Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 630 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers