AEM Components (USA), Inc. Fuses QF0603H1A00T

Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 1
Request a Quote Datasheet
Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QF0603H1A00TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 1

AUTOMOTIVE SOLIDMATRIX, 32VDC, 1

Buy Now Datasheet
Fuses - 5673-QF0603H1A00TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 1

AUTOMOTIVE SOLIDMATRIX, 32VDC, 1

Buy Now Datasheet
Fuses - 5673-QF0603H1A00TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 1

AUTOMOTIVE SOLIDMATRIX, 32VDC, 1

Buy Now Datasheet
Automotive Fuse, Slow Blow, 1A, 32Vdc Rohs Compliant Aem - 40AJ7972 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Slow Blow, 1A, 32Vdc Rohs Compliant Aem
40AJ7972
Automotive Fuse, Slow Blow, 1A, 32Vdc Rohs Compliant Aem 40AJ7972
AUTOMOTIVE FUSE, SLOW BLOW, 1A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, SLOW BLOW, 1A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QF0603H1A00TTR-ND 40AJ7972
Product Name Fuses Automotive Fuse, Slow Blow, 1A, 32Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details