AUTOMOTIVE SOLIDMATRIX, 65VDC, 0
AUTOMOTIVE SOLIDMATRIX, 65VDC, 0
AUTOMOTIVE SOLIDMATRIX, 65VDC, 0
AUTOMOTIVE FUSE, FAST ACT, 0.5A, 65VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-QF0603GA500TDKR-ND | 40AJ7958 |
| Product Name | Fuses | Automotive Fuse, Fast Act, 0.5A, 65Vdc Rohs Compliant Aem |
| Fuse Type | PC Board |