AUTOMOTIVE SOLIDMATRIX, 35VDC, 6
AUTOMOTIVE SOLIDMATRIX, 35VDC, 6
AUTOMOTIVE SOLIDMATRIX, 35VDC, 6
AUTOMOTIVE FUSE, FAST ACTING, 6A, 35VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-QF0603G6A00TTR-ND | 40AJ7969 |
| Product Name | Fuses | Automotive Fuse, Fast Acting, 6A, 35Vdc Rohs Compliant Aem |
| Fuse Type | PC Board |