AUTOMOTIVE AIRMATRIX, 125VDC, 2.
AUTOMOTIVE AIRMATRIX, 125VDC, 2.
AUTOMOTIVE AIRMATRIX, 125VDC, 2.
AUTOMOTIVE FUSE, FAST ACT, 2.5A, 125VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-QA2410F2A50TCT-ND | 40AJ7937 |
| Product Name | Fuses | Automotive Fuse, Fast Act, 2.5A, 125Vdc Rohs Compliant Aem |
| Fuse Type | PC Board |