AEM Components (USA), Inc. Fuses QA2410F15A0T

Description
AUTOMOTIVE AIRMATRIX, 65VDC, 15A
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 65VDC, 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA2410F15A0TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 15A

AUTOMOTIVE AIRMATRIX, 65VDC, 15A

Buy Now Datasheet
Fuses - 5673-QA2410F15A0TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 15A

AUTOMOTIVE AIRMATRIX, 65VDC, 15A

Buy Now Datasheet
Fuses - 5673-QA2410F15A0TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 15A

AUTOMOTIVE AIRMATRIX, 65VDC, 15A

Buy Now Datasheet
Automotive Fuse, Fast Acting, 15A, 65Vdc Rohs Compliant Aem - 40AJ7935 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 15A, 65Vdc Rohs Compliant Aem
40AJ7935
Automotive Fuse, Fast Acting, 15A, 65Vdc Rohs Compliant Aem 40AJ7935
AUTOMOTIVE FUSE, FAST ACTING, 15A, 65VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 15A, 65VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA2410F15A0TCT-ND 40AJ7935
Product Name Fuses Automotive Fuse, Fast Acting, 15A, 65Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details