AEM Components (USA), Inc. Fuses QA1206F3A50T

Description
AUTOMOTIVE AIRMATRIX, 65VDC, 3.5
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 65VDC, 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA1206F3A50TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 3.5

AUTOMOTIVE AIRMATRIX, 65VDC, 3.5

Buy Now Datasheet
Fuses - 5673-QA1206F3A50TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 3.5

AUTOMOTIVE AIRMATRIX, 65VDC, 3.5

Buy Now Datasheet
Fuses - 5673-QA1206F3A50TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 3.5

AUTOMOTIVE AIRMATRIX, 65VDC, 3.5

Buy Now Datasheet
Automotive Fuse, Fast Act, 3.5A, 65Vdc Rohs Compliant Aem - 40AJ7924 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Act, 3.5A, 65Vdc Rohs Compliant Aem
40AJ7924
Automotive Fuse, Fast Act, 3.5A, 65Vdc Rohs Compliant Aem 40AJ7924
AUTOMOTIVE FUSE, FAST ACT, 3.5A, 65VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACT, 3.5A, 65VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA1206F3A50TCT-ND 40AJ7924
Product Name Fuses Automotive Fuse, Fast Act, 3.5A, 65Vdc Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VJF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 500 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details