AEM Components (USA), Inc. Fuses QA1206F10A0T

Description
AUTOMOTIVE AIRMATRIX, 32VDC, 10A
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 32VDC, 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA1206F10A0TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 10A

AUTOMOTIVE AIRMATRIX, 32VDC, 10A

Buy Now Datasheet
Fuses - 5673-QA1206F10A0TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 10A

AUTOMOTIVE AIRMATRIX, 32VDC, 10A

Buy Now Datasheet
Fuses - 5673-QA1206F10A0TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 10A

AUTOMOTIVE AIRMATRIX, 32VDC, 10A

Buy Now Datasheet
Automotive Fuse, Fast Acting, 10A, 32Vdc Rohs Compliant Aem - 40AJ7917 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 10A, 32Vdc Rohs Compliant Aem
40AJ7917
Automotive Fuse, Fast Acting, 10A, 32Vdc Rohs Compliant Aem 40AJ7917
AUTOMOTIVE FUSE, FAST ACTING, 10A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 10A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA1206F10A0TCT-ND 40AJ7917
Product Name Fuses Automotive Fuse, Fast Acting, 10A, 32Vdc Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuses - 004110230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 200 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers