AEM Components (USA), Inc. Fuses MF2410F2.000TM

Description
AIRMATRIX, 250VAC, 2A
Request a Quote Datasheet
Description
AIRMATRIX, 250VAC, 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-MF2410F2.000TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX, 250VAC, 2A

AIRMATRIX, 250VAC, 2A

Buy Now Datasheet
Fuses - 5673-MF2410F2.000TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX, 250VAC, 2A

AIRMATRIX, 250VAC, 2A

Buy Now Datasheet
Fuses - 5673-MF2410F2.000TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX, 250VAC, 2A

AIRMATRIX, 250VAC, 2A

Buy Now Datasheet
Fuse, Fast Acting, 2A, 250Vac, 2410 Rohs Compliant Aem - 40AJ7604 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2A, 250Vac, 2410 Rohs Compliant Aem
40AJ7604
Fuse, Fast Acting, 2A, 250Vac, 2410 Rohs Compliant Aem 40AJ7604
FUSE, FAST ACTING, 2A, 250VAC, 2410 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 2A, 250VAC, 2410 ROHS COMPLIANT: YES

Supplier's Site
Airmatrix fuse SMD 2410, 2A, 250Vac - MF2410F2.000TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Airmatrix fuse SMD 2410, 2A, 250Vac
MF2410F2.000TM
Airmatrix fuse SMD 2410, 2A, 250Vac MF2410F2.000TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-MF2410F2.000TMCT-ND 40AJ7604 MF2410F2.000TM
Product Name Fuses Fuse, Fast Acting, 2A, 250Vac, 2410 Rohs Compliant Aem Airmatrix fuse SMD 2410, 2A, 250Vac
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers