AIRMATRIX, 250VAC, 1.25A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FUSE, FAST ACTING, 1.25A, 250VAC, 2410 ROHS COMPLIANT: YES
| DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5673-MF2410F1.250TMDKR-ND | MF2410F1.250TM | 40AJ7602 |
| Product Name | Fuses | Airmatrix fuse SMD 2410, 1.25A, 250Vac | Fuse, Fast Acting, 1.25A, 250Vac, 2410 Rohs Compliant Aem |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | VDE | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |