AEM Components (USA), Inc. EMI 1206 60Ohms MCP1206P600PT-T

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1206P600PT-T is a multilayer ferrite power bead designed for noise suppression in various applications, including computers, telecommunications, and consumer electronics. It features a monolithic structure that ensures a closed magnetic path and high reliability, with a maximum permissible current of 4A. The component is available in the standard EIA/EIAJ chip size of 1206 (3216 metric), measuring 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width. This power bead has an impedance of 60 Ohms at 100 MHz and a tolerance of ¬±25%. It is suitable for both wave and reflow soldering processes due to its nickel barrier with solder overplated termination, which provides excellent solderability and resistance to solder leach. The operating temperature range is from -55¬?C to +125¬?C, making it versatile for various environmental conditions. The product is RoHS compliant when the -T option is specified.

Datasheet Summary
Powered by GS/AI

The MCP1206P600PT-T is a multilayer ferrite power bead designed for noise suppression in various applications, including computers, telecommunications, and consumer electronics. It features a monolithic structure that ensures a closed magnetic path and high reliability, with a maximum permissible current of 4A. The component is available in the standard EIA/EIAJ chip size of 1206 (3216 metric), measuring 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width. This power bead has an impedance of 60 Ohms at 100 MHz and a tolerance of ¬±25%. It is suitable for both wave and reflow soldering processes due to its nickel barrier with solder overplated termination, which provides excellent solderability and resistance to solder leach. The operating temperature range is from -55¬?C to +125¬?C, making it versatile for various environmental conditions. The product is RoHS compliant when the -T option is specified.

Suppliers

Company
Product
Description
Supplier Links
EMI 1206 60Ohms - MCP1206P600PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 1206 60Ohms
MCP1206P600PT-T
EMI 1206 60Ohms MCP1206P600PT-T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCP1206P600PT-T
Product Name EMI 1206 60Ohms
DCR 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-0 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details