AEM Components (USA), Inc. EMI 1206 Case 50 Ohms MCP1206F500PT-PB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1206F500PT-PB is a multilayer ferrite power bead designed for noise suppression applications in various electronic devices, including computers, telecommunications, and consumer electronics. It features a monolithic structure that ensures a closed magnetic path and high reliability, with a maximum permissible current of 4A. The component is available in a standard 1206 (3216 metric) chip size, with dimensions of 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width. The impedance at 100 MHz is specified at 50 Ohms, with a tolerance of ±25%. The product is RoHS compliant when the -T option is specified and offers excellent solderability due to its nickel barrier and solder overplated termination, making it suitable for both wave and reflow soldering processes. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The MCP1206F500PT-PB is a multilayer ferrite power bead designed for noise suppression applications in various electronic devices, including computers, telecommunications, and consumer electronics. It features a monolithic structure that ensures a closed magnetic path and high reliability, with a maximum permissible current of 4A. The component is available in a standard 1206 (3216 metric) chip size, with dimensions of 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width. The impedance at 100 MHz is specified at 50 Ohms, with a tolerance of ±25%. The product is RoHS compliant when the -T option is specified and offers excellent solderability due to its nickel barrier and solder overplated termination, making it suitable for both wave and reflow soldering processes. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
EMI 1206 Case 50 Ohms - MCP1206F500PT-PB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 1206 Case 50 Ohms
MCP1206F500PT-PB
EMI 1206 Case 50 Ohms MCP1206F500PT-PB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCP1206F500PT-PB
Product Name EMI 1206 Case 50 Ohms
DCR 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0470ANTR-ND - DigiKey
Specs
DCR 0.9000 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0603LS (1608) Ferrite Chip Inductors - 0603LS-152 0603LS-152XJRC , 0603LS-152XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details