AEM Components (USA), Inc. EMI 1206 Case 120 Ohms MCP1206F121PT-T

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 1206 Case 120 Ohms - MCP1206F121PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 1206 Case 120 Ohms
MCP1206F121PT-T
EMI 1206 Case 120 Ohms MCP1206F121PT-T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCP1206F121PT-T
Product Name EMI 1206 Case 120 Ohms
DCR 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402AF-561XJLW - 971336-0402AF-561XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.9200 ohms
View Details
2 suppliers
Ferrite Beads - 1-2176744-9 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers