AEM Components (USA), Inc. EMI 1206 Case 60 Ohms MCB1206S600PT-T

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 1206 Case 60 Ohms - MCB1206S600PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 1206 Case 60 Ohms
MCB1206S600PT-T
EMI 1206 Case 60 Ohms MCB1206S600PT-T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB1206S600PT-T
Product Name EMI 1206 Case 60 Ohms
DCR 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176747-9 - TE Connectivity
Specs
Impedance 50 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers