AEM Components (USA), Inc. EMI 1206 Case 50 Ohms MCB1206F500PT-PB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCB1206F500PT-PB is a multilayer ferrite chip bead designed for noise suppression applications in computers, telecommunications, and data communications. It features a monolithic structure that ensures a closed magnetic path, enhancing reliability. The component is available in the standard 1206 case size, measuring 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width, with a thickness of 0.043 inches (1.10 mm). This part has an impedance of 50 Ohms at 100 MHz, with a tolerance of ±25%. It can handle a maximum DC resistance of 0.10 Ohms and a maximum current of 0.60 A. The operating temperature range is from -55°C to +125°C. The termination type is 100% Sn plating, which provides good solderability and solder leach resistance, making it suitable for both wave and reflow soldering processes. The product is RoHS compliant when the -T option is specified.

Datasheet Summary
Powered by GS/AI

The MCB1206F500PT-PB is a multilayer ferrite chip bead designed for noise suppression applications in computers, telecommunications, and data communications. It features a monolithic structure that ensures a closed magnetic path, enhancing reliability. The component is available in the standard 1206 case size, measuring 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width, with a thickness of 0.043 inches (1.10 mm). This part has an impedance of 50 Ohms at 100 MHz, with a tolerance of ±25%. It can handle a maximum DC resistance of 0.10 Ohms and a maximum current of 0.60 A. The operating temperature range is from -55°C to +125°C. The termination type is 100% Sn plating, which provides good solderability and solder leach resistance, making it suitable for both wave and reflow soldering processes. The product is RoHS compliant when the -T option is specified.

Suppliers

Company
Product
Description
Supplier Links
EMI 1206 Case 50 Ohms - MCB1206F500PT-PB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 1206 Case 50 Ohms
MCB1206F500PT-PB
EMI 1206 Case 50 Ohms MCB1206F500PT-PB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB1206F500PT-PB
Product Name EMI 1206 Case 50 Ohms
DCR 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2.3GHz 0.6A Inductor and Choke - 71-0603CS-33NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176492-4 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.4000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers