AEM Components (USA), Inc. EMI 0805 80Ohms MCB0805S800PT-T

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 0805 80Ohms - MCB0805S800PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 0805 80Ohms
MCB0805S800PT-T
EMI 0805 80Ohms MCB0805S800PT-T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB0805S800PT-T
Product Name EMI 0805 80Ohms
DCR 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 1-2176746-8 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.12uH 250MHz 0.31A Inductor and Choke - 71-0402HPH-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details