AEM Components (USA), Inc. EMI 0805 Case 150 Ohm MCB0805G151PT-T

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 0805 Case 150 Ohm - MCB0805G151PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 0805 Case 150 Ohm
MCB0805G151PT-T
EMI 0805 Case 150 Ohm MCB0805G151PT-T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB0805G151PT-T
Product Name EMI 0805 Case 150 Ohm
DCR 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Automotive 0.047uH 200MHz 0.6A Inductor and Choke - 71-0603CS-47NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 2-2176744-0 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers