AEM Components (USA), Inc. EMI 0805 Case 120 Ohm MCB0805G121PT-T

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCB0805G121PT-T is a multilayer ferrite chip bead designed for noise suppression applications in computers, telecommunications, and data communications. It features a monolithic structure that ensures a closed magnetic path, enhancing reliability. This component is available in the 0805 case size, measuring 0.079 inches in length and 0.049 inches in width, with a maximum thickness of 0.035 inches. The impedance value at 100 MHz is 120 Ohms, with a tolerance of ±25%. It has a maximum DC resistance of 0.15 Ohms and can handle a maximum current of 0.60 A. The operating temperature range is from -55°C to +125°C. The product is RoHS compliant when the -T option is specified and features a nickel barrier with solder overplated termination, ensuring excellent solderability suitable for both wave and reflow soldering processes. Engineers considering this component should note its robust performance characteristics and suitability for various electronic applications requiring effective noise suppression.

Datasheet Summary
Powered by GS/AI

The MCB0805G121PT-T is a multilayer ferrite chip bead designed for noise suppression applications in computers, telecommunications, and data communications. It features a monolithic structure that ensures a closed magnetic path, enhancing reliability. This component is available in the 0805 case size, measuring 0.079 inches in length and 0.049 inches in width, with a maximum thickness of 0.035 inches. The impedance value at 100 MHz is 120 Ohms, with a tolerance of ±25%. It has a maximum DC resistance of 0.15 Ohms and can handle a maximum current of 0.60 A. The operating temperature range is from -55°C to +125°C. The product is RoHS compliant when the -T option is specified and features a nickel barrier with solder overplated termination, ensuring excellent solderability suitable for both wave and reflow soldering processes. Engineers considering this component should note its robust performance characteristics and suitability for various electronic applications requiring effective noise suppression.

Suppliers

Company
Product
Description
Supplier Links
EMI 0805 Case 120 Ohm - MCB0805G121PT-T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 0805 Case 120 Ohm
MCB0805G121PT-T
EMI 0805 Case 120 Ohm MCB0805G121PT-T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB0805G121PT-T
Product Name EMI 0805 Case 120 Ohm
DCR 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0082uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176744-5 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers