AEM Components (USA), Inc. EMI 0603 Case 450 Ohms MCB0603G451PT-PB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI 0603 Case 450 Ohms - MCB0603G451PT-PB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 0603 Case 450 Ohms
MCB0603G451PT-PB
EMI 0603 Case 450 Ohms MCB0603G451PT-PB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB0603G451PT-PB
Product Name EMI 0603 Case 450 Ohms
DCR 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
0.24uH 140Ohm 7.9MHz Inductor and Choke - 71-0603AF-241XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 2176493-6 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers