AEM Components (USA), Inc. Hi-Rel FERRITE CHIP BEADS 30R 4A HRB0805S300P4.00

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Rel FERRITE CHIP BEADS 30R 4A - HRB0805S300P4.00 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Hi-Rel FERRITE CHIP BEADS 30R 4A
HRB0805S300P4.00
Hi-Rel FERRITE CHIP BEADS 30R 4A HRB0805S300P4.00
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number HRB0805S300P4.00
Product Name Hi-Rel FERRITE CHIP BEADS 30R 4A
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176742-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Impedance 2708 ohms
DCR 0.5100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers