AEM Components (USA), Inc. Fuses F1206VH5000TM

Description
SOLIDMATRIX FUSE,65VDC, 5.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE,65VDC, 5.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206VH5000TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,65VDC, 5.0A

SOLIDMATRIX FUSE,65VDC, 5.0A

Buy Now Datasheet
Fuses - 5673-F1206VH5000TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,65VDC, 5.0A

SOLIDMATRIX FUSE,65VDC, 5.0A

Buy Now Datasheet
Fuses - 5673-F1206VH5000TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,65VDC, 5.0A

SOLIDMATRIX FUSE,65VDC, 5.0A

Buy Now Datasheet
Fuse, High Voltage, 5A, 65Vdc, 1206 Rohs Compliant Aem - 40AJ7065 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Voltage, 5A, 65Vdc, 1206 Rohs Compliant Aem
40AJ7065
Fuse, High Voltage, 5A, 65Vdc, 1206 Rohs Compliant Aem 40AJ7065
FUSE, HIGH VOLTAGE, 5A, 65VDC, 1206 ROHS COMPLIANT: YES

FUSE, HIGH VOLTAGE, 5A, 65VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206VH5000TMDKR-ND 40AJ7065
Product Name Fuses Fuse, High Voltage, 5A, 65Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers