AEM Components (USA), Inc. Fuses F1206VH4000TM

Description
SOLIDMATRIX FUSE,65VDC, 4.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE,65VDC, 4.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206VH4000TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,65VDC, 4.0A

SOLIDMATRIX FUSE,65VDC, 4.0A

Buy Now Datasheet
Fuses - 5673-F1206VH4000TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,65VDC, 4.0A

SOLIDMATRIX FUSE,65VDC, 4.0A

Buy Now Datasheet
Fuses - 5673-F1206VH4000TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,65VDC, 4.0A

SOLIDMATRIX FUSE,65VDC, 4.0A

Buy Now Datasheet
Fuse, High Voltage, 4A, 65Vdc, 1206 Rohs Compliant Aem - 40AJ7063 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Voltage, 4A, 65Vdc, 1206 Rohs Compliant Aem
40AJ7063
Fuse, High Voltage, 4A, 65Vdc, 1206 Rohs Compliant Aem 40AJ7063
FUSE, HIGH VOLTAGE, 4A, 65VDC, 1206 ROHS COMPLIANT: YES

FUSE, HIGH VOLTAGE, 4A, 65VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206VH4000TMTR-ND 40AJ7063
Product Name Fuses Fuse, High Voltage, 4A, 65Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers