SOLIDMATRIX FUSE,24VDC, 7A
SOLIDMATRIX FUSE,24VDC, 7A
SOLIDMATRIX FUSE,24VDC, 7A
FUSE, HIGH INRUSH, 7A, 24VDC, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-F1206HI7000V024TMCT-ND | 40AJ7044 |
| Product Name | Fuses | Fuse, High Inrush, 7A, 24Vdc, 1206 Rohs Compliant Aem |
| Fuse Type | PC Board |