AEM Components (USA), Inc. Fuses F1206HI3000V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 3A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206HI3000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 3A

SOLIDMATRIX FUSE, 32VDC, 3A

Buy Now Datasheet
Fuses - 5673-F1206HI3000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 3A

SOLIDMATRIX FUSE, 32VDC, 3A

Buy Now Datasheet
Fuses - 5673-F1206HI3000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 3A

SOLIDMATRIX FUSE, 32VDC, 3A

Buy Now Datasheet
Fuse, High Inrush, 3A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ7038 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Inrush, 3A, 32Vdc, 1206 Rohs Compliant Aem
40AJ7038
Fuse, High Inrush, 3A, 32Vdc, 1206 Rohs Compliant Aem 40AJ7038
FUSE, HIGH INRUSH, 3A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, HIGH INRUSH, 3A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses1206 3.0A 32V - F1206HI3000V032TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 3.0A 32V
F1206HI3000V032TM
SMD Fuses1206 3.0A 32V F1206HI3000V032TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-F1206HI3000V032TMCT-ND 40AJ7038 F1206HI3000V032TM
Product Name Fuses Fuse, High Inrush, 3A, 32Vdc, 1206 Rohs Compliant Aem SMD Fuses1206 3.0A 32V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps
Unlock Full Specs
to access all available technical data