AEM Components (USA), Inc. Fuses F1206FA1500V063TM

Description
SOLIDMATRIX FUSE, 63VDC, 1.5A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 63VDC, 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206FA1500V063TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.5A

SOLIDMATRIX FUSE, 63VDC, 1.5A

Buy Now Datasheet
Fuses - 5673-F1206FA1500V063TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.5A

SOLIDMATRIX FUSE, 63VDC, 1.5A

Buy Now Datasheet
Fuses - 5673-F1206FA1500V063TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 63VDC, 1.5A

SOLIDMATRIX FUSE, 63VDC, 1.5A

Buy Now Datasheet
SMD Fuses1206 1.5A 63V - F1206FA1500V063TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 1.5A 63V
F1206FA1500V063TM
SMD Fuses1206 1.5A 63V F1206FA1500V063TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses
Product Number 5673-F1206FA1500V063TMCT-ND F1206FA1500V063TM
Product Name Fuses SMD Fuses1206 1.5A 63V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data