AEM Components (USA), Inc. Fuses F0603HI4000V032TM

Description
SOLIDMATRIX FUSE,32VDC, 4.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE,32VDC, 4.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0603HI4000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 4.0A

SOLIDMATRIX FUSE,32VDC, 4.0A

Buy Now Datasheet
Fuses - 5673-F0603HI4000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 4.0A

SOLIDMATRIX FUSE,32VDC, 4.0A

Buy Now Datasheet
Fuses - 5673-F0603HI4000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 4.0A

SOLIDMATRIX FUSE,32VDC, 4.0A

Buy Now Datasheet
SMD Fuses0603 4.0A 32V - F0603HI4000V032TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses0603 4.0A 32V
F0603HI4000V032TM
SMD Fuses0603 4.0A 32V F0603HI4000V032TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, High Inrush, 4A, 32Vdc, 0603 Rohs Compliant Aem - 40AJ6992 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Inrush, 4A, 32Vdc, 0603 Rohs Compliant Aem
40AJ6992
Fuse, High Inrush, 4A, 32Vdc, 0603 Rohs Compliant Aem 40AJ6992
FUSE, HIGH INRUSH, 4A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, HIGH INRUSH, 4A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-F0603HI4000V032TMDKR-ND F0603HI4000V032TM 40AJ6992
Product Name Fuses SMD Fuses0603 4.0A 32V Fuse, High Inrush, 4A, 32Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

1A 250V Circuit Protection Fuse - 139-0034.3117 - ERSAELECTRONICS PTE. LTD.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Rated Voltage 250 volts
View Details
3 suppliers
Fuses - 004110482 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers