AEM Components (USA), Inc. Fuses F0402FA0750V024T

Description
SOLIDMATRIX FUSE, 24VDC, 0.75A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 24VDC, 0.75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0402FA0750V024TDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 0.75A

SOLIDMATRIX FUSE, 24VDC, 0.75A

Buy Now Datasheet
Fuses - 5673-F0402FA0750V024TTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 0.75A

SOLIDMATRIX FUSE, 24VDC, 0.75A

Buy Now Datasheet
Fuses - 5673-F0402FA0750V024TCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 0.75A

SOLIDMATRIX FUSE, 24VDC, 0.75A

Buy Now Datasheet
Solidmatrix fuse SMD 0402, fast-acting 0.75A, 24V - F0402FA0750V024T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Solidmatrix fuse SMD 0402, fast-acting 0.75A, 24V
F0402FA0750V024T
Solidmatrix fuse SMD 0402, fast-acting 0.75A, 24V F0402FA0750V024T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 0.75A, 24Vdc, 0402 Rohs Compliant Aem - 40AJ6969 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 0.75A, 24Vdc, 0402 Rohs Compliant Aem
40AJ6969
Fuse, Fast Acting, 0.75A, 24Vdc, 0402 Rohs Compliant Aem 40AJ6969
FUSE, FAST ACTING, 0.75A, 24VDC, 0402 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 0.75A, 24VDC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-F0402FA0750V024TDKR-ND F0402FA0750V024T 40AJ6969
Product Name Fuses Solidmatrix fuse SMD 0402, fast-acting 0.75A, 24V Fuse, Fast Acting, 0.75A, 24Vdc, 0402 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data