AEM Components (USA), Inc. Fuses AF2-2.50V125TM

Description
AIRMATRIX FUSE, 125VDC, 125VAC,
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 125VDC, 125VAC,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF2-2.50V125TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 125VAC,

AIRMATRIX FUSE, 125VDC, 125VAC,

Buy Now Datasheet
Fuses - 5673-AF2-2.50V125TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 125VAC,

AIRMATRIX FUSE, 125VDC, 125VAC,

Buy Now Datasheet
Fuses - 5673-AF2-2.50V125TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 125VAC,

AIRMATRIX FUSE, 125VDC, 125VAC,

Buy Now Datasheet
SMD Fuses2410 2.5A FA Fuse - AF2-2.50V125TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses2410 2.5A FA Fuse
AF2-2.50V125TM
SMD Fuses2410 2.5A FA Fuse AF2-2.50V125TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 2.5A, 125Vdc, 2410 Rohs Compliant Aem - 40AJ6192 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2.5A, 125Vdc, 2410 Rohs Compliant Aem
40AJ6192
Fuse, Fast Acting, 2.5A, 125Vdc, 2410 Rohs Compliant Aem 40AJ6192
FUSE, FAST ACTING, 2.5A, 125VDC, 2410 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 2.5A, 125VDC, 2410 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-AF2-2.50V125TMCT-ND AF2-2.50V125TM 40AJ6192
Product Name Fuses SMD Fuses2410 2.5A FA Fuse Fuse, Fast Acting, 2.5A, 125Vdc, 2410 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details