AEM Components (USA), Inc. Fuses AF2-1.00V125TM

Description
AIRMATRIX FUSE, 125VDC, 250VAC,
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 125VDC, 250VAC,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF2-1.00V125TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 250VAC,

AIRMATRIX FUSE, 125VDC, 250VAC,

Buy Now Datasheet
Fuses - 5673-AF2-1.00V125TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 250VAC,

AIRMATRIX FUSE, 125VDC, 250VAC,

Buy Now Datasheet
Fuses - 5673-AF2-1.00V125TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 250VAC,

AIRMATRIX FUSE, 125VDC, 250VAC,

Buy Now Datasheet
SMD Fuses2410 1A FA Fuse - AF2-1.00V125TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses2410 1A FA Fuse
AF2-1.00V125TM
SMD Fuses2410 1A FA Fuse AF2-1.00V125TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 1A, 125Vdc, 2410 Rohs Compliant Aem - 40AJ6185 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1A, 125Vdc, 2410 Rohs Compliant Aem
40AJ6185
Fuse, Fast Acting, 1A, 125Vdc, 2410 Rohs Compliant Aem 40AJ6185
FUSE, FAST ACTING, 1A, 125VDC, 2410 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 1A, 125VDC, 2410 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-AF2-1.00V125TMTR-ND AF2-1.00V125TM 40AJ6185
Product Name Fuses SMD Fuses2410 1A FA Fuse Fuse, Fast Acting, 1A, 125Vdc, 2410 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data