AEM Components (USA), Inc. Fuses AF1206F6.30TM

Description
AIRMATRIX FUSE, 32VDC, 6.3A
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 32VDC, 6.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF1206F6.30TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 6.3A

AIRMATRIX FUSE, 32VDC, 6.3A

Buy Now Datasheet
Fuses - 5673-AF1206F6.30TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 6.3A

AIRMATRIX FUSE, 32VDC, 6.3A

Buy Now Datasheet
Fuses - 5673-AF1206F6.30TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 6.3A

AIRMATRIX FUSE, 32VDC, 6.3A

Buy Now Datasheet
SMD Fuses1206 6.3A - AF1206F6.30TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 6.3A
AF1206F6.30TM
SMD Fuses1206 6.3A AF1206F6.30TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 6.3A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ6179 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 6.3A, 32Vdc, 1206 Rohs Compliant Aem
40AJ6179
Fuse, Fast Acting, 6.3A, 32Vdc, 1206 Rohs Compliant Aem 40AJ6179
FUSE, FAST ACTING, 6.3A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 6.3A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-AF1206F6.30TMCT-ND AF1206F6.30TM 40AJ6179
Product Name Fuses SMD Fuses1206 6.3A Fuse, Fast Acting, 6.3A, 32Vdc, 1206 Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers