AEM Components (USA), Inc. Fuses AF1206F5.00TM

Description
AIRMATRIX FUSE, 32VDC, 5A
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 32VDC, 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF1206F5.00TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 5A

AIRMATRIX FUSE, 32VDC, 5A

Buy Now Datasheet
Fuses - 5673-AF1206F5.00TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 5A

AIRMATRIX FUSE, 32VDC, 5A

Buy Now Datasheet
Fuses - 5673-AF1206F5.00TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 5A

AIRMATRIX FUSE, 32VDC, 5A

Buy Now Datasheet
Fuse, Fast Acting, 5A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ6178 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 5A, 32Vdc, 1206 Rohs Compliant Aem
40AJ6178
Fuse, Fast Acting, 5A, 32Vdc, 1206 Rohs Compliant Aem 40AJ6178
FUSE, FAST ACTING, 5A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 5A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses1206 5A - AF1206F5.00TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 5A
AF1206F5.00TM
SMD Fuses1206 5A AF1206F5.00TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-AF1206F5.00TMCT-ND 40AJ6178 AF1206F5.00TM
Product Name Fuses Fuse, Fast Acting, 5A, 32Vdc, 1206 Rohs Compliant Aem SMD Fuses1206 5A
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-7114-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002635109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details