AEM Components (USA), Inc. Fuses AF1206F3.50TM

Description
AIRMATRIX FUSE, 65VDC, 3.5A
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 65VDC, 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF1206F3.50TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 65VDC, 3.5A

AIRMATRIX FUSE, 65VDC, 3.5A

Buy Now Datasheet
Fuses - 5673-AF1206F3.50TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 65VDC, 3.5A

AIRMATRIX FUSE, 65VDC, 3.5A

Buy Now Datasheet
Fuses - 5673-AF1206F3.50TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 65VDC, 3.5A

AIRMATRIX FUSE, 65VDC, 3.5A

Buy Now Datasheet
SMD Fuses1206 3.5A - AF1206F3.50TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 3.5A
AF1206F3.50TM
SMD Fuses1206 3.5A AF1206F3.50TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 3.5A, 65Vdc, 1206 Rohs Compliant Aem - 40AJ6176 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 3.5A, 65Vdc, 1206 Rohs Compliant Aem
40AJ6176
Fuse, Fast Acting, 3.5A, 65Vdc, 1206 Rohs Compliant Aem 40AJ6176
FUSE, FAST ACTING, 3.5A, 65VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 3.5A, 65VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-AF1206F3.50TMCT-ND AF1206F3.50TM 40AJ6176
Product Name Fuses SMD Fuses1206 3.5A Fuse, Fast Acting, 3.5A, 65Vdc, 1206 Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1849-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details