AEM Components (USA), Inc. Fuses AF1206F12.0TM

Description
AIRMATRIX FUSE, 32VDC, 12A
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 32VDC, 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF1206F12.0TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 12A

AIRMATRIX FUSE, 32VDC, 12A

Buy Now Datasheet
Fuses - 5673-AF1206F12.0TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 12A

AIRMATRIX FUSE, 32VDC, 12A

Buy Now Datasheet
Fuses - 5673-AF1206F12.0TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 12A

AIRMATRIX FUSE, 32VDC, 12A

Buy Now Datasheet
SMD Fuses1206 12A - AF1206F12.0TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 12A
AF1206F12.0TM
SMD Fuses1206 12A AF1206F12.0TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 12A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ6170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 12A, 32Vdc, 1206 Rohs Compliant Aem
40AJ6170
Fuse, Fast Acting, 12A, 32Vdc, 1206 Rohs Compliant Aem 40AJ6170
FUSE, FAST ACTING, 12A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 12A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-AF1206F12.0TMDKR-ND AF1206F12.0TM 40AJ6170
Product Name Fuses SMD Fuses1206 12A Fuse, Fast Acting, 12A, 32Vdc, 1206 Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Cartridge Fuses - 8657367 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 004110204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 50 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers