AEL Crystals Limited Crystal, 4Mhz, 18Pf, 13 X 5Mm; Frequency Nom Ael Crystals X4M000000S013

Description
CRYSTAL, 4MHZ, 18PF, 13 X 5MM; Frequency Nom:4MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4MHZ, 18PF, 13 X 5MM; Frequency Nom:4MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4Mhz, 18Pf, 13 X 5Mm; Frequency Nom Ael Crystals - 98K3465 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, 13 X 5Mm; Frequency Nom Ael Crystals
98K3465
Crystal, 4Mhz, 18Pf, 13 X 5Mm; Frequency Nom Ael Crystals 98K3465
CRYSTAL, 4MHZ, 18PF, 13 X 5MM; Frequency Nom:4MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, 13 X 5MM; Frequency Nom:4MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:86SMX Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 98K3465
Product Name Crystal, 4Mhz, 18Pf, 13 X 5Mm; Frequency Nom Ael Crystals
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details