AEL Crystals Limited Crystal, 32Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals X32M000000L004

Description
CRYSTAL, 32MHZ, 30PF, HC-49; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32MHZ, 30PF, HC-49; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals - 73K4301 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals
73K4301
Crystal, 32Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals 73K4301
CRYSTAL, 32MHZ, 30PF, HC-49; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 32MHZ, 30PF, HC-49; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:50ppm; Product Range:HC49S Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 73K4301
Product Name Crystal, 32Mhz, 30Pf, Hc-49; Frequency Nom Ael Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 1735683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details